Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
No stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 24V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 1A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 1.1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 24V |
BUCK, REG, 1A, 24VIN, 5V, 16VQFN | Farnell |
Where can I find additional details, specifications and documents for a MCP16321T-500E/NG?
Additional datasheets, footprints and schematics for MCP16321T-500E/NG are listed on our Part Details page. You can also find images and similar parts to MCP16321T-500E/NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP16321T-500E/NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP16321T-500E/NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP16321T-500E/NG fall under?
The MCP16321T-500E/NG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP16321T-500E/NG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP16321T-500E/NG you can contact the distributor directly for product support, shipping queries etc.
Is the MCP16321T-500E/NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP16321T-500E/NG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCP16321T-500E/NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP16321T-500E/NG often in real-time on the comparison pages.
What if I can't find stock of MCP16321T-500E/NG?
You can fill out our help required form which you can use to request a quote for MCP16321T-500E/NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.