Status: | Active |
---|---|
Series: | MCP1631HV |
RoHS: | Compliant |
Current Mode for non-V and Voltage Mode for V version |
Integrated Over Voltage Comparator |
Integrated Low Side MOSFET Driver |
Integrated Batt. Cur. and Batt. Volt. Amplifiers |
Internal over temperature protection |
Undervoltage Lockout |
Supported Topologies | Flyback, Boost, SEPIC, Cuk |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 3.5 |
Maximum Input Voltage (V) | 16 |
Typical Tolerance (%) | ±3 |
Duty Cycle Max (%) | 0.99 |
Operating Frequency (Hz) | Sync. to 2 MHz |
External Clock Sync | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Operating Supply Current (mA) | 3.7 |
Package | 20/TSSOP, 20/SSOP |
Pins | Packaging | 20 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
User Guides |
---|
MCP1631HV Multi-Chemistry Battery Charger Reference Design |
MCP1631HV Digitally Controlled Programmable Current Source Reference Design |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.2 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
HIGH SPEED PWM CONTROLLER, MULTI CHIP W/PEAK CURRENT MODE | Microchip Technology |
High Voltage Integ. Hs Pwm, I Mode 20 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip MCP1631HVT-330E/ST | Newark Electronics |
Current Mode PWM Controller 3.3V 250mA 20-Pin TSSOP T/R | Avnet America |
High Voltage Integ. HS PWM, I Mode | Microchip Technology Inc. MCP1631HVT-330E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP1631HVT-330E/ST?
Additional datasheets, footprints and schematics for MCP1631HVT-330E/ST are listed on our Part Details page. You can also find images and similar parts to MCP1631HVT-330E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1631HVT-330E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1631HVT-330E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1631HVT-330E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1631HVT-330E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1631HVT-330E/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP1631HVT-330E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1631HVT-330E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP1631HVT-330E/ST?
You can fill out our help required form which you can use to request a quote for MCP1631HVT-330E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.