Status: | Active |
---|---|
Series: | MCP1631HV |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.65
|
4,586
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$2.27
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now | |
Farnell
from US$1.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current Mode for non-V and Voltage Mode for V version |
Integrated Over Voltage Comparator |
Integrated Low Side MOSFET Driver |
Integrated Batt. Cur. and Batt. Volt. Amplifiers |
Internal over temperature protection |
Undervoltage Lockout |
Supported Topologies | Flyback, Boost, SEPIC, Cuk |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 3.5 |
Maximum Input Voltage (V) | 16 |
Typical Tolerance (%) | ±3 |
Duty Cycle Max (%) | 0.99 |
Operating Frequency (Hz) | Sync. to 2 MHz |
External Clock Sync | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Operating Supply Current (mA) | 3.7 |
Package | 20/TSSOP, 20/SSOP |
Pins | Packaging | 20 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (74) |
User Guides |
---|
MCP1631HV Multi-Chemistry Battery Charger Reference Design |
MCP1631HV Digitally Controlled Programmable Current Source Reference Design |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.175676 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
HIGH SPEED PWM CONTROLLER, MULTI CHIP W/PEAK CURRENT MODE | Microchip Technology |
PWM HV High-Speed I-mode 5V TSSOP20 | RS |
Pwm Controller, 16V, Tssop-20 | Newark Electronics |
Current Mode PWM Controller 5V 250mA 20-Pin TSSOP Tube | Avnet America |
MCP1631HV-500E/ST, PWM Current Mode Controller,2000 kHz,3.5 to 16V,20-Pin TSSOP | Microchip Technology Inc. MCP1631HV-500E/ST | RS Americas |
IC, PWM, HIGH SPEED, 20TSSOP | element14 |
Where can I find additional details, specifications and documents for a MCP1631HV-500E/ST?
Additional datasheets, footprints and schematics for MCP1631HV-500E/ST are listed on our Part Details page. You can also find images and similar parts to MCP1631HV-500E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1631HV-500E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1631HV-500E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1631HV-500E/ST fall under?
The MCP1631HV-500E/ST is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to MCP1631HV-500E/ST when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1631HV-500E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1631HV-500E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1631HV-500E/ST have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1631HV-500E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1631HV-500E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP1631HV-500E/ST?
You can fill out our help required form which you can use to request a quote for MCP1631HV-500E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.