Status: | Active |
---|---|
Series: | MCP16311 |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
14,581
in stock
|
Buy Now | |
element14
from US$1.49
|
14,581
in stock
|
Buy Now | |
Farnell
from US$1.54
|
14,581
in stock
|
Buy Now | |
Microchip Technology
from US$1.29
|
4,196
in stock
|
Buy Now | |
Micros
from US$1.41
|
885
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
117
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Up to 95% Efficiency |
Input Voltage Range: 4.4V to 30V |
1A Output Current Capability |
Output Voltage Range: 2.0V to 24V |
170mΩ, Low Side |
300mΩ, High Side |
Stable Reference Voltage: 0.8V |
MCP16312 provides PWM-only operation |
Low Device Shutdown Current: 3 μA typical |
44 μA (non-switching, PFM Mode) |
Internal Compensation |
Internal Soft-Start: 300 μs (EN low to high) |
Peak Current Mode Control |
Cycle-by-Cycle Peak Current Limit |
4.1V typical to start |
3.6V typical to stop |
Overtemperature Protection |
MSOP-8 or 2x3 TDFN-8 package |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 30 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 94 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 4.4 |
Input Voltage Range Max | 30 |
Output Current | 1000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 2 |
Vout Max (V) | 24 |
Quiescent Current (mA) typ | 0.085 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 0 |
Automotive Rated | Yes |
SHUTDOWN Current (µA) (Typ) | 3 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
20005255D.book |
Errata |
---|
MCP16311/2 Silicon Errata |
Application Notes |
---|
AN1960 - Using the MCP16311/2 Synchronous Buck Converter Design Analyzer |
Product Brief |
---|
MCP16311/2 - High Efficiency Buck-Boost Converter |
MCP16311/2 and MCP73830 Single-Cell Battery Charger |
TB3288 - MCP16311/2 Inverting Buck-Boost Application |
User Guides |
---|
MCP16311/2 High Efficiency Buck-Boost Converter Reference Design Users Guide |
MCP16311/2 Synchronous Buck Converter Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Dc/Dc Conv, Sync Buck, 500Khz-Msop-8 | Newark Electronics |
DC-DC SWITCHING REG, BUCK, 500KHZ, MSOP8 | element14 |
30V Synchronous Buck Voltage Regulator | Microchip Technology |
Step-Down Switching Regulator, 1A, Vin 4.4÷30V, Vout 2÷24V, 0.5MHz | Micros |
30V 1A High-Eff. Switch Regulator MSOP8 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Conv DC-DC Single Step Down 4V to 30V 8-Pin MSOP | Avnet Silica |
MCP16311 Series 30 Vin 1 A 500 kHz Synchronous Buck Switching Regulator - MSOP-8 | Future Electronics |
8 MSOP 3x3mm TUBE30V InputM/PFM Synchronous Buck Switching Regulator | Microchip Technology Inc. MCP16311-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP16311-E/MS?
Additional datasheets, footprints and schematics for MCP16311-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP16311-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP16311-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP16311-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP16311-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP16311-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP16311-E/MS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Micros have stock available or on a lead time for MCP16311-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP16311-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP16311-E/MS?
You can fill out our help required form which you can use to request a quote for MCP16311-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.