Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP1630 |
Kit Application Type | Power Management - Battery |
Application Sub Type | Battery Charger |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Evaluation Board |
Features | Overvoltage/Overtemperature Protection Over Current Protection in the Event of a Shorted Battery |
Kit Features | Overvoltage Overcharge Overcurrent Protection Overtemperature Protection Fast Charge Termination |
Supported Devices | MCP1630 |
Type | Reference Design |
MCP1630 Low Cost Li-Ion Battery Charger Ref. Des. | Microchip Technology |
Li-Ion Battery Charger, Low Cost, Ref Design | Newark Electronics |
MCP1630 Li-Ion Batt Charger Ref Design | Microchip Technology Inc. MCP1630RD-LIC2 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
BATTARY CHARGER, REF DESIGN | Farnell |
Where can I find additional details, specifications and documents for a MCP1630RD-LIC2?
Additional datasheets, footprints and schematics for MCP1630RD-LIC2 are listed on our Part Details page. You can also find images and similar parts to MCP1630RD-LIC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1630RD-LIC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1630RD-LIC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1630RD-LIC2 fall under?
The MCP1630RD-LIC2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP1630RD-LIC2 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1630RD-LIC2 you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1630RD-LIC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1630RD-LIC2 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Richardson RFPD and Farnell have stock available or on a lead time for MCP1630RD-LIC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1630RD-LIC2 often in real-time on the comparison pages.
What if I can't find stock of MCP1630RD-LIC2?
You can fill out our help required form which you can use to request a quote for MCP1630RD-LIC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.