Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC12F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | PIC |
Core Sub-Architecture | PIC12 |
Silicon Family Name | PIC12F6xx |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Demonstration Board |
Features | Tight Line and Load Regulation and High Efficiency over Entire Operating Input Voltage Range |
Kit Features | Tight Line and Load Regulation PIC12F683 is Used to Generate Reference Voltage & Oscillator Signal |
No. of Bits | 8bit |
Supported Devices | MCP1630 PIC12F683 |
Type | Demonstration Board |
Boost Converter, Automotive Input, Demo Board | Newark Electronics |
MCP1630 Automotive I/P Boost Demo Board | Microchip Technology Inc. MCP1630DM-DDBS1 | RS Americas |
MCP1630, BOOST CONVERTER, DEMO BOARD | Farnell |
MCP1630 Automotive Input Boost Converter Demo Board | Avnet America |
Where can I find additional details, specifications and documents for a MCP1630DM-DDBS1?
Additional datasheets, footprints and schematics for MCP1630DM-DDBS1 are listed on our Part Details page. You can also find images and similar parts to MCP1630DM-DDBS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1630DM-DDBS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1630DM-DDBS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1630DM-DDBS1 fall under?
The MCP1630DM-DDBS1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP1630DM-DDBS1 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1630DM-DDBS1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1630DM-DDBS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1630DM-DDBS1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for MCP1630DM-DDBS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1630DM-DDBS1 often in real-time on the comparison pages.
What if I can't find stock of MCP1630DM-DDBS1?
You can fill out our help required form which you can use to request a quote for MCP1630DM-DDBS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.