Status: | Active |
---|---|
Series: | MCP14E7 |
RoHS: | Compliant |
The MCP14E6/E7/E8 devices are a family of 2 A, dual output buffers/MOSFET drivers with separate enable functions for each output. These MOSFET gate drivers, MCP14E6/E7/E8 can charge 1,000 pF gate capacitance in under 20 ns (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.
High peak output Current: 2 A (typical) |
Independent Enable Function for each Driver |
Low Shoot-Through/Cross-Conduction Current in output Stage |
Wide input supply Operating Range: 4.5 V to 18 V |
1,000 pF in 15 ns (typical) |
Short Delay Times: 45 ns (typical) |
Matched rise/fall Times |
Low output Impedance: 2.2 Ω (typical) |
Latch-up Protected: Will withstand 1.5 A Reverse Current |
Input are TTL/CMOS compatible and will withstand negative swings Up To 5V |
ESD Protected: 4 kV |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 5 |
Output Resistance (sink, Ω) | 5 |
Propagation Delay tD1 (ns) | 45 |
Propagation Delay tD2 (ns) | 45 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 12 / 15 |
Capacitive Load Drive | 1000 pF in 15 ns |
Features | Enable pin |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.218182 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
3A Low Side Dual Non-Inv Gate Drvr, Dfn-8 8 Dfn-S 6X5X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP14E7T-E/MF | Newark Electronics |
MCP14E7 Series 4.5 - 18 V 2 A Dual High-Speed Power MOSFET Driver - DFN-8 | Future Electronics |
MOSFET DRVR 2A 2-OUT Lo Side Non-Inv 8-Pin DFN-S EP T/R | Avnet America |
2AMP DUAL NON-INVERTING WITH ENABLE POWER DRIVER | Microchip Technology |
IC MOSFET DRIVER 2A 8DFN-S | Microchip Technology Inc. MCP14E7T-E/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP14E7T-E/MF?
Additional datasheets, footprints and schematics for MCP14E7T-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP14E7T-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14E7T-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14E7T-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14E7T-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14E7T-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14E7T-E/MF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP14E7T-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14E7T-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP14E7T-E/MF?
You can fill out our help required form which you can use to request a quote for MCP14E7T-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.