Status: | Active |
---|---|
Series: | MCP14A0602 |
RoHS: | Compliant |
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6 A of peak current while operating from a single 4.5 V to 18 V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications.
The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation.
These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200 V (MM).
Wide Input Supply Voltage Operating Range: 4.5 V to 18 V |
Low Shoot-Through/Cross-Conduction Current in Output Stage |
High Capacitive Load Drive Capability: 2500 pF in 10 ns (typical) |
Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) |
Low Supply Current: 375 μA (typical) |
Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current |
8-Lead MSOP |
8-Lead SOIC |
8-Lead 2 x 3 TDFN |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 1.2 |
Output Resistance (sink, Ω) | 0.9 |
Propagation Delay tD1 (ns) | 22 |
Propagation Delay tD2 (ns) | 22 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 10 / 10 |
Capacitive Load Drive | 2500 pF in 10 ns |
Features | Low Input Threshold and Enable Pin |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
6.0A Single Non-inverting MOSFET Driver, MSOP | Microchip Technology |
6.0A Single Non-Inverting Mosfet Driver, Msop8 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MCP14A0602-E/MS | Newark Electronics |
6.0A SINGLE NON-INVERTING MOSFET DRIVER MSOP8 | Avnet America |
Where can I find additional details, specifications and documents for a MCP14A0602-E/MS?
Additional datasheets, footprints and schematics for MCP14A0602-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP14A0602-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14A0602-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14A0602-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14A0602-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14A0602-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14A0602-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MCP14A0602-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14A0602-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP14A0602-E/MS?
You can fill out our help required form which you can use to request a quote for MCP14A0602-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.