Status: | Active |
---|---|
Series: | MCP14700 |
RoHS: | Compliant |
Independent PWM input Control for High-Side and Low-Side Gate Drive |
inputs are dsPIC compatible |
3300 pF in 10.0 ns (typ) |
Low Supply Current: 80 µA (typ) |
Internal Bootstrap Blocking Device |
Supports Floating High-Side Drive |
8 Lead surface mount SOIC, 150 mil body |
8 Lead 3mmX3mm D |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 2 |
Peak Output Current (sink, A) | 2 |
Output Resistance (source, Ω) | 1 |
Output Resistance (sink, Ω) | 1 |
Propagation Delay tD1 (ns) | 15 |
Propagation Delay tD2 (ns) | 22 |
Maximum Supply Voltage (V) | 5 |
Rise/Fall Time (tR/tF, ns) | 10/10 |
Capacitive Load Drive | 3300 pF in 10 ns |
Features | Allows external dead time control |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.172727 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Synchronous MOSFET Driver W/separate High/Low side control | Microchip Technology |
4A Hi-Side Mosfet Driver 8 Dfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP14700T-E/MF | Newark Electronics |
MOSFET DRVR 3.5A 2-OUT Hi/Lo Side Non-Inv 8-Pin DFN EP T/R | Avnet America |
4A Hi-Side MOSFET Driver8 DFN 3x3x0.9mm T/R | Microchip Technology Inc. MCP14700T-E/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP14700T-E/MF?
Additional datasheets, footprints and schematics for MCP14700T-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP14700T-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14700T-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14700T-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14700T-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14700T-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14700T-E/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for MCP14700T-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14700T-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP14700T-E/MF?
You can fill out our help required form which you can use to request a quote for MCP14700T-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.