Status: | Active |
---|---|
Series: | MCP1407 |
RoHS: | Compliant |
The MCP1406/07 devices are a family of buffers/MOSFET drivers that feature a single-output with 6 A peak drive current capability, low shoot-through current, matched rise/fall times and propagation delay times. These devices are pin-compatible and are improved versions of the TC4420/TC4429 MOSFET drivers. The MCP1406/07 MOSFET drivers can easily charge and discharge 2500 pF gate capacitance in under 20 ns, provide low enough impedances (in both the ON and OFF states) to ensure that intended state of the MOSFETs will not be affected, even by large transients. The input to the MCP1406/07 may be driven directly from either TTL or CMOS (3 V to 18 V). These devices are highly latch-up resistant under any conditions that fall within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (of either polarity) occurs on the ground pin. All terminals are fully protected against electrostatic discharge (ESD), up to 2.0 kV (HBM) and 400 V (MM). The MCP1406/07 single-output 6A MOSFET driver family is offered in both surface-mount and pin-through-hole packages with a -40°C to +125°C temperature rating, making it useful in any wide temperature range application.
Prices starting from US$0.94
Low Shoot-Through/Cross-Conduction Current in Output Stage |
4.5 V to 18 V |
Matched Rise/Fall Times |
Pin compatible with TC4420/TC4429 devices |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 2.1 |
Output Resistance (sink, Ω) | 1.5 |
Propagation Delay tD1 (ns) | 40 |
Propagation Delay tD2 (ns) | 40 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 20 / 20 |
Capacitive Load Drive | 2500 pF in 20 ns |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
6A High-Speed Power MOSFET Drivers |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.133333 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
NEW GEN 6 AMP MOSFET DRIVER | Microchip Technology |
Ic,dual Mosfet Driver,llcc,8Pin,plastic Rohs Compliant: Yes |Microchip MCP1407-E/MF | Newark Electronics |
MCP1407 Series 6 A 18 Vmax Low Side Non-Inverting MOSFET Driver - DFN-8 | Future Electronics |
MOSFET DRVR 6A 1-OUT Lo Side Non-Inv 8-Pin DFN-S EP Tube | Avnet America |
6A Sngl MOSFET Drvr8 DFN-S 6x5x0.9mm TUBE | Microchip Technology Inc. MCP1407-E/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP1407-E/MF?
Additional datasheets, footprints and schematics for MCP1407-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP1407-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1407-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1407-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1407-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1407-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1407-E/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1407-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1407-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP1407-E/MF?
You can fill out our help required form which you can use to request a quote for MCP1407-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.