Status: | Active |
---|---|
Series: | MCP1316 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
16,810
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
44,258
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
3,920
in stock
|
Buy Now | |
element14
from US$0.76
|
3,042
in stock
|
Buy Now | |
Farnell
from US$0.71
|
3,042
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
230
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low supply current |
Precision monitoring trip point options of 2.0V to 4.7V (100 mV increment) |
Reset microcontroller in a power loss event |
Reset delay time-out option: (1.4 ms, 30 ms, 200 ms, 1600 ms) |
Watchdog timer input time-out options: (6.3 ms, 102 ms, 1600 ms, 25600 ms) |
SOT-23-5 Pb-free packaging |
Product Type | Supervisor |
---|---|
Watchdog Timer | 1 |
Manual Reset | 1 |
Nominal Reset Voltage (V) #1 | 3 |
Reset Type | Complimentary |
Output | Push-Pull |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP131X/2X Voltage Supervisor Datasheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Active low P-P with WDI, MR | Microchip Technology |
Reset supervisor push-pull active-low | RS |
Voltage Supervisor, 1Ua, 5.5V, Sot-23-5 | Newark Electronics |
IC, SUPERVISOR, WDI, SMD, SOT-23-5 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
MCP131X Series 5.5 V 140 ms Single Output SMT Voltage Supervisor - SOT-23-5 | Future Electronics |
Voltage Supervisor, Active-Low, Push-Pull, 1 V to 5.5 V, 200 ms, 5 Pins, SOT-23 | Avnet America |
Pwr Sply Func, Voltage Detector, Voltage Supervisor, SOT-23,VS 1 to 5.5V, IS 10uA | Microchip Technology Inc. MCP1316T-29LE/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP1316T-29LE/OT?
Additional datasheets, footprints and schematics for MCP1316T-29LE/OT are listed on our Part Details page. You can also find images and similar parts to MCP1316T-29LE/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1316T-29LE/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1316T-29LE/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1316T-29LE/OT fall under?
The MCP1316T-29LE/OT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MCP1316T-29LE/OT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1316T-29LE/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1316T-29LE/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1316T-29LE/OT have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP1316T-29LE/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1316T-29LE/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1316T-29LE/OT?
You can fill out our help required form which you can use to request a quote for MCP1316T-29LE/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.