Status: | Active |
---|---|
Series: | MCP1316 |
RoHS: | Compliant |
Low supply current |
Precision monitoring trip point options of 2.0V to 4.7V (100 mV increment) |
Reset microcontroller in a power loss event |
Reset delay time-out option: (1.4 ms, 30 ms, 200 ms, 1600 ms) |
Watchdog timer input time-out options: (6.3 ms, 102 ms, 1600 ms, 25600 ms) |
SOT-23-5 Pb-free packaging |
Product Type | Supervisor |
---|---|
Watchdog Timer | 1 |
Manual Reset | 1 |
Nominal Reset Voltage (V) #1 | 3 |
Reset Type | Complimentary |
Output | Push-Pull |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP131X/2X Voltage Supervisor Datasheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Active low P-P with WDI, MR (WDI = 1.6s, reset delay = 200ms, Vtrpd - 2.0V) | Microchip Technology |
Volt Supervisor Supply 2.03V 5.5V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP1316T-20LI/OT?
Additional datasheets, footprints and schematics for MCP1316T-20LI/OT are listed on our Part Details page. You can also find images and similar parts to MCP1316T-20LI/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1316T-20LI/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1316T-20LI/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1316T-20LI/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1316T-20LI/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1316T-20LI/OT have stock available?
Authorised distributors including Microchip Technology, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCP1316T-20LI/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1316T-20LI/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1316T-20LI/OT?
You can fill out our help required form which you can use to request a quote for MCP1316T-20LI/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.