Status: | Active |
---|---|
Series: | MCP130 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
2,380
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
6,000
in stock
|
Buy Now | |
element14
from US$0.48
|
3,255
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,590
in stock
|
Buy Now | |
Micros
from US$0.61
|
2,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
2,108
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,816
in stock
|
Buy Now | |
Farnell
from US$0.45
|
1,439
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Microchip Technology
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Distrelec
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Holds microcontroller in reset until supply voltage reaches stable operating level |
Resets microcontroller during power loss |
Precision monitoring of 3V, 3.3V and 5V systems |
7 voltage trip points available |
Active low RESET pin |
Open drain output |
Internal pull-up resistor (5kO) for MCP130 |
Holds RESET for 350ms (typical) |
RESET to VCC = 1.0V |
Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp |
45uA typical operating current |
Industrial (I): -40C to +85C |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 2.7, 3, 3.15, 4.5, 4.6, 4.75, 4.85 |
Reset Type | Active Low |
Output | Open-Drain |
Typical Reset Pulse Width (ms) | 350 |
Typical Supply Current (µA) | 45 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP120/30 Datasheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
MCP130 Series 2.7 V 150 ms Microcontroller Supervisory Circuit - SOT-23-3 | Future Electronics |
IC, MCU SUPERVISOR, 45UA, 5.5V, SOT23-3 | element14 |
Voltage Supervisor 2.625V Act.Low SOT23 | RS |
MCU Supervisor, Act.Low / Open-Drain, Vthr 2.55÷2.70V, -40÷85°C | Micros |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3 | Newark Electronics |
Processor Supervisor 2.625V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet Silica |
Supervisor w/5K Pull-Up Active Low | Microchip Technology |
Microchip MCP130T-270I/TT, Processor Supervisor 3 V, 3.3 V, 5 V, 3-Pin SOT-23 | Microchip Technology Inc. MCP130T-270I/TT | RS Americas |
Microchip Voltage Detector 2.63V 45uA Open Drain SOT-23-3 | Distrelec |
Where can I find additional details, specifications and documents for a MCP130T-270I/TT?
Additional datasheets, footprints and schematics for MCP130T-270I/TT are listed on our Part Details page. You can also find images and similar parts to MCP130T-270I/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP130T-270I/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP130T-270I/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP130T-270I/TT fall under?
The MCP130T-270I/TT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MCP130T-270I/TT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP130T-270I/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP130T-270I/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP130T-270I/TT have stock available?
Authorised distributors including Future Electronics, element14, Chip One Stop, RS and Micros have stock available or on a lead time for MCP130T-270I/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP130T-270I/TT often in real-time on the comparison pages.
What if I can't find stock of MCP130T-270I/TT?
You can fill out our help required form which you can use to request a quote for MCP130T-270I/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.