Status: | Active |
---|---|
Series: | MCP103 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.42
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating current – 1.75uA (max) |
Wide Voltage range – 1.0V to 5.5V |
Available Trip Points – 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V |
Trip point accuracy: +/- 1.5% |
Output Options: Push-Pull |
Package options – SOT23-3, SC70-3, TO92-3 |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 1.95 (I-Temp), 2.4, 2.7, 3, 3.15, 4.5, 4.75 |
Reset Type | Active Low |
Output | Push-Pull |
Typical Reset Pulse Width (ms) | 120 |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP102/103/121/131 Data Sheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
Supervisory Circuit, Sot-23-3, 103 | Newark Electronics |
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 | Future Electronics |
Volt Supervisor Supply 4.63V 3-Pin SOT-23B T/R | Avnet America |
1uA Supervisor Push-Pull Active Low3 SOT-23 T/R | Microchip Technology Inc. MCP103T-475E/TT | RS Americas |
SUPERVISORY CIRCUIT, SOT-23-3, 103 | Farnell |
Where can I find additional details, specifications and documents for a MCP103T-475E/TT?
Additional datasheets, footprints and schematics for MCP103T-475E/TT are listed on our Part Details page. You can also find images and similar parts to MCP103T-475E/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP103T-475E/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP103T-475E/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP103T-475E/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP103T-475E/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP103T-475E/TT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP103T-475E/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP103T-475E/TT often in real-time on the comparison pages.
What if I can't find stock of MCP103T-475E/TT?
You can fill out our help required form which you can use to request a quote for MCP103T-475E/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.