Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Connector Type A | Circular 12 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | - |
Product Range | MCP Series |
SVHC | No SVHC (15-Jan-2018) |
AccliMate Mini Push-Pull Cable Assembly | RS |
Circular Cable Assy, 12Pos Plug, 1M | Newark Electronics |
CIR CABLE ASSY, 12POS PLUG-FREE END, 1M | element14 |
Sensor Cables / Actuator Cables AccliMate Mini Push-Pull Cable Assembly | Sager |
Where can I find additional details, specifications and documents for a MCP-8-02-L-01.00-T-BC?
Additional datasheets, footprints and schematics for MCP-8-02-L-01.00-T-BC are listed on our Part Details page. You can also find images and similar parts to MCP-8-02-L-01.00-T-BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP-8-02-L-01.00-T-BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP-8-02-L-01.00-T-BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP-8-02-L-01.00-T-BC fall under?
The MCP-8-02-L-01.00-T-BC is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MCP-8-02-L-01.00-T-BC when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP-8-02-L-01.00-T-BC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP-8-02-L-01.00-T-BC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP-8-02-L-01.00-T-BC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Sager and Toby Electronics have stock available or on a lead time for MCP-8-02-L-01.00-T-BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP-8-02-L-01.00-T-BC often in real-time on the comparison pages.
What if I can't find stock of MCP-8-02-L-01.00-T-BC?
You can fill out our help required form which you can use to request a quote for MCP-8-02-L-01.00-T-BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.