Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 15Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 7.4mm |
Voltage Rating | 300V |
Product Range | - |
Cable UL Style Number | UL2464 |
Conductor Make-up | 7 / 32AWG |
Core - Core Capacitance | 98pF/m |
Drain Wire Type | 24 AWG |
Negative Conductor Material | Tinned Copper |
Operating Temperature Max | 80°C |
Outer Diameter | 7.4mm |
Screen Type Primary | Aluminium polyester foil |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Standard | UL2464/CSA SR PVC |
Voltage Rating VAC | 300V |
Wire Size | 24AWG |
CABLE, 24AWG, SCRN, 15CORE, 25M | element14 |
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 82Ft, 300V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCOS15C2425M RI-GREY?
Additional datasheets, footprints and schematics for MCOS15C2425M RI-GREY are listed on our Part Details page. You can also find images and similar parts to MCOS15C2425M RI-GREY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCOS15C2425M RI-GREY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOS15C2425M RI-GREY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCOS15C2425M RI-GREY fall under?
The MCOS15C2425M RI-GREY is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to MCOS15C2425M RI-GREY when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCOS15C2425M RI-GREY you can contact the distributor directly for product support, shipping queries etc.
Is the MCOS15C2425M RI-GREY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCOS15C2425M RI-GREY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCOS15C2425M RI-GREY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCOS15C2425M RI-GREY often in real-time on the comparison pages.
What if I can't find stock of MCOS15C2425M RI-GREY?
You can fill out our help required form which you can use to request a quote for MCOS15C2425M RI-GREY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.