Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 12 x 2 |
---|---|
Display Appearance | Blue on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Cyrillic Euro Japanese |
Character Size | 5.5mm |
Module Size | 55.7mm x 32mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Display Construction | COB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
OLED Character | Kruse |
DISPLAY, OLED, COB, 12X2, BLUE ON BLACK | Farnell |
Where can I find additional details, specifications and documents for a MCOB21205AV-EBP?
Additional datasheets, footprints and schematics for MCOB21205AV-EBP are listed on our Part Details page. You can also find images and similar parts to MCOB21205AV-EBP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCOB21205AV-EBP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOB21205AV-EBP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCOB21205AV-EBP fall under?
The MCOB21205AV-EBP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to MCOB21205AV-EBP when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCOB21205AV-EBP you can contact the distributor directly for product support, shipping queries etc.
Is the MCOB21205AV-EBP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCOB21205AV-EBP have stock available?
Authorised distributors including Kruse and Farnell have stock available or on a lead time for MCOB21205AV-EBP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCOB21205AV-EBP often in real-time on the comparison pages.
What if I can't find stock of MCOB21205AV-EBP?
You can fill out our help required form which you can use to request a quote for MCOB21205AV-EBP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.