Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 16 x 1 |
---|---|
Display Appearance | Red on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Cyrillic Euro Japanese |
Character Size | 6.35mm |
Module Size | 80mm x 36mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Display Construction | COB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
OLED Character | Kruse |
Where can I find additional details, specifications and documents for a MCOB11605AV-ERP?
Additional datasheets, footprints and schematics for MCOB11605AV-ERP are listed on our Part Details page. You can also find images and similar parts to MCOB11605AV-ERP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCOB11605AV-ERP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOB11605AV-ERP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCOB11605AV-ERP fall under?
The MCOB11605AV-ERP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to MCOB11605AV-ERP when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCOB11605AV-ERP you can contact the distributor directly for product support, shipping queries etc.
Is the MCOB11605AV-ERP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCOB11605AV-ERP have stock available?
Authorised distributors including Kruse and Farnell have stock available or on a lead time for MCOB11605AV-ERP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCOB11605AV-ERP often in real-time on the comparison pages.
What if I can't find stock of MCOB11605AV-ERP?
You can fill out our help required form which you can use to request a quote for MCOB11605AV-ERP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.