Status: | Unknown |
---|---|
Series: | MCN Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MCN Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance + | 10% |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 1.52mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 3000 |
Tape Width | 8mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 10V |
Where can I find additional details, specifications and documents for a MCN1206R225KCT?
Additional datasheets, footprints and schematics for MCN1206R225KCT are listed on our Part Details page. You can also find images and similar parts to MCN1206R225KCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCN1206R225KCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCN1206R225KCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCN1206R225KCT fall under?
The MCN1206R225KCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCN1206R225KCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCN1206R225KCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCN1206R225KCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCN1206R225KCT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCN1206R225KCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCN1206R225KCT often in real-time on the comparison pages.
What if I can't find stock of MCN1206R225KCT?
You can fill out our help required form which you can use to request a quote for MCN1206R225KCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.