MCMX100D6 Switches & Relays by Crydom

SSR Relay PCB Mount SIP 100VDC6A 3-10VDC In FET O

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.99

Distributor Stock
Logo for Newark
Newark
from US$112.25
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$72.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$63.67
-
Buy Now
Logo for Sager
Sager
from US$61.99
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Pcb Mount Sip, 100Vdc/6A, 3-10Vdc In, |Sensata/crydom MCMX100D6 | Newark Electronics
SSR Relay, PCB Mount SIP, 100VDC/6A, 3-10VDC In, FET Output | Sensata - Crydom MCMX100D6 | RS Americas
SSR PCB MOUNT SIP 100VDC/6A 3- | TTI Europe
Solid State Relays - PCB Mount SSR SPST-NO 6A SIP 100VDC OUT | Sager
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMX100D6?

Additional datasheets, footprints and schematics for MCMX100D6 are listed on our Part Details page. You can also find images and similar parts to MCMX100D6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMX100D6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMX100D6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMX100D6 fall under?

The MCMX100D6 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to MCMX100D6 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMX100D6 you can contact the distributor directly for product support, shipping queries etc.

Is the MCMX100D6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMX100D6 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for MCMX100D6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMX100D6 often in real-time on the comparison pages.

What if I can't find stock of MCMX100D6?

You can fill out our help required form which you can use to request a quote for MCMX100D6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay