Status: | Unknown |
---|---|
Series: | MCMT Series |
RoHS: | Unknown |
Capacitance | 15pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCMT Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | MCMT Series |
RoHS: | Compliant |
Ceramic Capacitor Case | 0603 [1608 Metric] |
---|---|
Capacitance | 15pF |
Voltage Rating | 100V |
Capacitance Tolerance | 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCMT Series |
Packaging | Tape & |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, Mcca Series, 15 Pf, 1%, C0G/Np0, 100 V, 0603 [1608 Metric] Rohs Compliant: Yes |Multicomp Pro MCMT18N150F101CT | Newark Electronics |
CAP, 15PF, 100V, 1%, C0G/NP0, 0603 | element14 |
Where can I find additional details, specifications and documents for a MCMT18N150F101CT?
Additional datasheets, footprints and schematics for MCMT18N150F101CT are listed on our Part Details page. You can also find images and similar parts to MCMT18N150F101CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMT18N150F101CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMT18N150F101CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMT18N150F101CT fall under?
The MCMT18N150F101CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCMT18N150F101CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMT18N150F101CT you can contact the distributor directly for product support, shipping queries etc.
Is the MCMT18N150F101CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMT18N150F101CT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMT18N150F101CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMT18N150F101CT often in real-time on the comparison pages.
What if I can't find stock of MCMT18N150F101CT?
You can fill out our help required form which you can use to request a quote for MCMT18N150F101CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.