Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.80
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
279
in stock
|
Buy Now | |
Carlton-Bates
from US$0.90
|
97
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$79.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$77.07
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
element14
from US$98.21
|
-
|
Buy Now | |
Sager
from US$0.62
|
-
|
Buy Now |
Mount Fixing Type | Edge |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Steel |
Length | 22.4mm |
Width | 14.2mm |
Height | 8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Metal Clip-On | Heilind Electronics |
Cable Tie Mount, 4-Way Tie Entry, Clip-On Edge Back/Mtg, 0.56 in. W x 0.88 in. L Base, Steel | Carlton-Bates |
Cable Tie Mount, Zink Plated Steel, Nat | Newark Electronics |
Cable Tie Mount, Length 22.4mm, Width 0.56in, Ht 0.31in, Natural, Steel | Panduit MCMS12-P-C | RS Americas |
Cable Accessories Metal Clip Steel Zinc Bulk | Avnet America |
CABLE TIE MOUNT, ZINK PLATED STEEL, NAT | element14 |
Cable Tie Mounts METAL CLIP-ON MT | Sager |
Where can I find additional details, specifications and documents for a MCMS12-P-C?
Additional datasheets, footprints and schematics for MCMS12-P-C are listed on our Part Details page. You can also find images and similar parts to MCMS12-P-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMS12-P-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMS12-P-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMS12-P-C fall under?
The MCMS12-P-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MCMS12-P-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMS12-P-C you can contact the distributor directly for product support, shipping queries etc.
Is the MCMS12-P-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMS12-P-C have stock available?
Authorised distributors including Heilind Electronics, Carlton-Bates, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for MCMS12-P-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMS12-P-C often in real-time on the comparison pages.
What if I can't find stock of MCMS12-P-C?
You can fill out our help required form which you can use to request a quote for MCMS12-P-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.