Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | ABS |
---|---|
External Height - Metric | - |
External Width - Metric | - |
For Use With | RP Range Waterproof Enclosures |
External Height - Imperial | - |
External Width - Imperial | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Wall Fitting |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | ABS |
---|---|
For Use With | Wall or Desk Mounting |
Body Material | Resin ABS |
RoHS Compliant | Yes |
Mounting Lug Kit | Newark Electronics |
WALL FIXING KIT, RP RANGE | element14 |
Where can I find additional details, specifications and documents for a MCMF0045?
Additional datasheets, footprints and schematics for MCMF0045 are listed on our Part Details page. You can also find images and similar parts to MCMF0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMF0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMF0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMF0045 fall under?
The MCMF0045 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCMF0045 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMF0045 you can contact the distributor directly for product support, shipping queries etc.
Is the MCMF0045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMF0045 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMF0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMF0045 often in real-time on the comparison pages.
What if I can't find stock of MCMF0045?
You can fill out our help required form which you can use to request a quote for MCMF0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.