Status: | Unknown |
---|---|
Series: | LRP Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
Resistance | 0.003ohm |
---|---|
Product Range | LRP Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a MCLRP06DTDTR003?
Additional datasheets, footprints and schematics for MCLRP06DTDTR003 are listed on our Part Details page. You can also find images and similar parts to MCLRP06DTDTR003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLRP06DTDTR003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLRP06DTDTR003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLRP06DTDTR003 fall under?
The MCLRP06DTDTR003 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCLRP06DTDTR003 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLRP06DTDTR003 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLRP06DTDTR003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLRP06DTDTR003 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCLRP06DTDTR003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLRP06DTDTR003 often in real-time on the comparison pages.
What if I can't find stock of MCLRP06DTDTR003?
You can fill out our help required form which you can use to request a quote for MCLRP06DTDTR003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.