Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Linc Lug |
---|---|
For Use With | Extruded Heat Sink Cases |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 80mm |
Material | Aluminium |
Pack Quantity | 2 |
Mounting Bracket Heat Sink Case Aluminium | Newark Electronics |
LINC LUG, 80MM, PACK 2 | element14 |
Where can I find additional details, specifications and documents for a MCLPS80?
Additional datasheets, footprints and schematics for MCLPS80 are listed on our Part Details page. You can also find images and similar parts to MCLPS80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLPS80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPS80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLPS80 fall under?
The MCLPS80 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCLPS80 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPS80 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLPS80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLPS80 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLPS80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLPS80 often in real-time on the comparison pages.
What if I can't find stock of MCLPS80?
You can fill out our help required form which you can use to request a quote for MCLPS80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.