Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 8200µF |
---|---|
Voltage Rating | 25V |
Product Range | - |
Lifetime @ Temperature | 2000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 35mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 35mm |
Operating Temperature Range | -40°C to +85°C |
Ripple Current AC | 3.15A |
CAP, 8200µF, 25V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a MCLPR25V828M22X35?
Additional datasheets, footprints and schematics for MCLPR25V828M22X35 are listed on our Part Details page. You can also find images and similar parts to MCLPR25V828M22X35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLPR25V828M22X35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR25V828M22X35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLPR25V828M22X35 fall under?
The MCLPR25V828M22X35 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCLPR25V828M22X35 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR25V828M22X35 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLPR25V828M22X35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLPR25V828M22X35 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCLPR25V828M22X35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLPR25V828M22X35 often in real-time on the comparison pages.
What if I can't find stock of MCLPR25V828M22X35?
You can fill out our help required form which you can use to request a quote for MCLPR25V828M22X35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.