Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Wavelength Typ | 650nm |
Luminous Intensity | 2.8mcd |
Viewing Angle | 45° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Current Rating | 10mA |
Dominant Wavelength | 650nm |
Dominant Wavelength Typ | 650nm |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2.6V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Max | 4.2mcd |
Luminous Intensity Min | 1.3mcd |
Luminous Intensity Typ | 2.8mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 50mA |
Peak Wavelength | 697nm |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +100°C |
Storage Temperature Min | -40°C |
Voltage Vf Min | 1.7V |
Voltage Vf Typ | 2.1V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Wavelength Typ | 650nm |
Luminous Intensity | 2.8mcd |
Viewing Angle | 45° |
RoHS Compliant | Yes |
LED, 5MM, 12V, 45°, BT-RED | Farnell |
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCL053HPD/12?
Additional datasheets, footprints and schematics for MCL053HPD/12 are listed on our Part Details page. You can also find images and similar parts to MCL053HPD/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL053HPD/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL053HPD/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL053HPD/12 fall under?
The MCL053HPD/12 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MCL053HPD/12 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL053HPD/12 you can contact the distributor directly for product support, shipping queries etc.
Is the MCL053HPD/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL053HPD/12 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCL053HPD/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL053HPD/12 often in real-time on the comparison pages.
What if I can't find stock of MCL053HPD/12?
You can fill out our help required form which you can use to request a quote for MCL053HPD/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.