Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Configuration | - |
---|---|
Load Current | 4A |
Operating Voltage Max | 28VDC |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Switching Mode | - |
Operating Voltage Min | 3VDC |
Control Voltage Min | 19.2VDC |
Control Voltage Max | 24VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCKSMD24D4-24?
Additional datasheets, footprints and schematics for MCKSMD24D4-24 are listed on our Part Details page. You can also find images and similar parts to MCKSMD24D4-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKSMD24D4-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSMD24D4-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKSMD24D4-24 fall under?
The MCKSMD24D4-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCKSMD24D4-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSMD24D4-24 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKSMD24D4-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKSMD24D4-24 have stock available?
There is no stock from authorised distributors for MCKSMD24D4-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKSMD24D4-24 often in real-time on the comparison pages.
What if I can't find stock of MCKSMD24D4-24?
You can fill out our help required form which you can use to request a quote for MCKSMD24D4-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.