Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Impedance | 8ohm |
Sensitivity (dB) | 86dB |
Resonant Frequency | 500Hz |
Frequency Response Min | 0Hz |
Frequency Response Max | 5kHz |
External Diameter | 50mm |
External Height | 12.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Type | General Purpose |
---|---|
External Diameter - Metric | 50mm |
Impedance | 8ohm |
Power Rating Nom | 500mW |
Sound Level SPL | 86dB |
External Diameter - Imperial | 1.969" |
Frequency Response Min | 500Hz |
Speaker Shape | Round |
RoHS Compliant | Yes |
Piezo, 2.9Khz, 86Dba | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKP50120SP1-4787?
Additional datasheets, footprints and schematics for MCKP50120SP1-4787 are listed on our Part Details page. You can also find images and similar parts to MCKP50120SP1-4787 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKP50120SP1-4787 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKP50120SP1-4787 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKP50120SP1-4787 fall under?
The MCKP50120SP1-4787 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCKP50120SP1-4787 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKP50120SP1-4787 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKP50120SP1-4787 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKP50120SP1-4787 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MCKP50120SP1-4787.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKP50120SP1-4787 often in real-time on the comparison pages.
What if I can't find stock of MCKP50120SP1-4787?
You can fill out our help required form which you can use to request a quote for MCKP50120SP1-4787 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.