Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transducer Function | Receiver |
---|---|
Power Rating RMS | 30mW |
Impedance | 32ohm |
Sensitivity (dB) | 110dB |
Frequency Response Min | 300Hz |
Frequency Response Max | 3.4kHz |
External Height | 11mm |
External Width | 6mm |
Where can I find additional details, specifications and documents for a MCKP1106R1-4719?
Additional datasheets, footprints and schematics for MCKP1106R1-4719 are listed on our Part Details page. You can also find images and similar parts to MCKP1106R1-4719 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKP1106R1-4719 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKP1106R1-4719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKP1106R1-4719 fall under?
The MCKP1106R1-4719 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCKP1106R1-4719 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKP1106R1-4719 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKP1106R1-4719 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKP1106R1-4719 have stock available?
There is no stock from authorised distributors for MCKP1106R1-4719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKP1106R1-4719 often in real-time on the comparison pages.
What if I can't find stock of MCKP1106R1-4719?
You can fill out our help required form which you can use to request a quote for MCKP1106R1-4719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.