Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 7ULP Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX 7ULP Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 393Pins |
MPU Case Style | MAPBGA |
RoHS Compliant | Yes |
Mpu, 32Bit, 720Mhz, 0 To 95Deg C | Newark Electronics |
MPU i.MX7ULP RISC 32-Bit 720MHz 393-Pin LFBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCIMX7U5DVP07SC?
Additional datasheets, footprints and schematics for MCIMX7U5DVP07SC are listed on our Part Details page. You can also find images and similar parts to MCIMX7U5DVP07SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX7U5DVP07SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX7U5DVP07SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX7U5DVP07SC fall under?
The MCIMX7U5DVP07SC is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX7U5DVP07SC when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX7U5DVP07SC you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX7U5DVP07SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX7U5DVP07SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MCIMX7U5DVP07SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX7U5DVP07SC often in real-time on the comparison pages.
What if I can't find stock of MCIMX7U5DVP07SC?
You can fill out our help required form which you can use to request a quote for MCIMX7U5DVP07SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.