Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 7 Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 7 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 488Pins |
MPU Case Style | TFBGA |
Supply Voltage Min | - |
Supply Voltage Max | 1V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 95°C |
CPU Speed | 1GHz |
Embedded Interface Type | Ethernet I2C SPI UART |
MPU Family | - |
MPU Series | i.MX 7Â |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mpu, 32Bit, 1Ghz, Tfbga-488 Rohs Compliant: Yes |Nxp MCIMX7D7DVK10SD | Newark Electronics |
MPU i.MX7D RISC 32-Bit 1GHz 1.8V/3.3V 488-Pin TFBGA Tray | Avnet America |
MPU, 32BIT, 1GHZ, TFBGA-488 | element14 |
Where can I find additional details, specifications and documents for a MCIMX7D7DVK10SD?
Additional datasheets, footprints and schematics for MCIMX7D7DVK10SD are listed on our Part Details page. You can also find images and similar parts to MCIMX7D7DVK10SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX7D7DVK10SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX7D7DVK10SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX7D7DVK10SD fall under?
The MCIMX7D7DVK10SD is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCIMX7D7DVK10SD when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX7D7DVK10SD you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX7D7DVK10SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX7D7DVK10SD have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MCIMX7D7DVK10SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX7D7DVK10SD often in real-time on the comparison pages.
What if I can't find stock of MCIMX7D7DVK10SD?
You can fill out our help required form which you can use to request a quote for MCIMX7D7DVK10SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.