Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6SoloX Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 6SoloX Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 400Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.25V |
Supply Voltage Max | 1.3V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
CPU Speed | 1GHz |
Embedded Interface Type | CAN Ethernet I2C I2S SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6SoloX |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mpu, 32Bit, Cortex-A9/M4, 1Ghz, Mapbga | Newark Electronics |
MPU i.MX 6 RISC 32-Bit 1000MHz/200MHz 1.8V/2.5V/2.8V/3.15V 400-Pin MAPBGA Tray | Avnet America |
MPU, 32BIT, CORTEX-A9/M4, 1GHZ, MAPBGA | element14 |
Where can I find additional details, specifications and documents for a MCIMX6X1EVO10AB?
Additional datasheets, footprints and schematics for MCIMX6X1EVO10AB are listed on our Part Details page. You can also find images and similar parts to MCIMX6X1EVO10AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6X1EVO10AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6X1EVO10AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6X1EVO10AB fall under?
The MCIMX6X1EVO10AB is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6X1EVO10AB when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6X1EVO10AB you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6X1EVO10AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6X1EVO10AB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MCIMX6X1EVO10AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6X1EVO10AB often in real-time on the comparison pages.
What if I can't find stock of MCIMX6X1EVO10AB?
You can fill out our help required form which you can use to request a quote for MCIMX6X1EVO10AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.