Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6SLL Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$10.74
Product Range | i.MX Family i.MX 6SLL Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 96KB |
No. of Pins | 400Pins |
MPU Case Style | BGA |
Supply Voltage Min | 1.15V |
Supply Voltage Max | 1.26V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
CPU Speed | 800MHz |
Embedded Interface Type | CAN I2C SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6SLL |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mpu, 800Mhz, 1.15-1.26V, Lbga-400 | Newark Electronics |
i.MX6SLL Series 3.3 V 800 MHz 32-Bit SMT Applications Processor - MAPBGA-400 | Future Electronics |
MPU i.MX6SLL RISC 32-Bit 800MHz 1.8V/3.3V 400-Pin MAPBGA Tray | Avnet America |
MPU, 800MHZ, 1.15-1.26V, LBGA-400 | element14 |
Where can I find additional details, specifications and documents for a MCIMX6V2CVM08AB?
Additional datasheets, footprints and schematics for MCIMX6V2CVM08AB are listed on our Part Details page. You can also find images and similar parts to MCIMX6V2CVM08AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6V2CVM08AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6V2CVM08AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6V2CVM08AB fall under?
The MCIMX6V2CVM08AB is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6V2CVM08AB when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6V2CVM08AB you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6V2CVM08AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6V2CVM08AB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCIMX6V2CVM08AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6V2CVM08AB often in real-time on the comparison pages.
What if I can't find stock of MCIMX6V2CVM08AB?
You can fill out our help required form which you can use to request a quote for MCIMX6V2CVM08AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.