Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6Quad Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$49.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.74
|
No stock
|
Buy Now | |
Chip One Stop
from US$78.90
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
240
in stock
|
Buy Now | |
Avnet Silica
-
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$89.97
|
-
|
Buy Now | |
Future Electronics
from US$84.82
|
-
|
Buy Now | |
Avnet America
from US$75.86
|
-
|
Buy Now |
Product Range | i.MX Family i.MX 6Quad Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 624Pins |
MPU Case Style | FCPBGA |
Supply Voltage Min | 1.35V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
CPU Speed | 1GHz |
Embedded Interface Type | CAN Ethernet I2C SPI SSI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6Quad |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 900mV to 1.5V |
MPUi.MX 6Quad RISC 32-Bit 1000MHz 1.2V/1.5V/1.35V 624-Pin FCBGA Tray | EBV Elektronik |
Microprocessor-Mpu, Arm Cortex A9, 1Ghz, Fcbga-624 | Newark Electronics |
i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 1GHz, FCBGA 624 | Future Electronics |
MPU, CORTEX A9, IMX6Q, 624 MCPBGA | Farnell |
Where can I find additional details, specifications and documents for a MCIMX6Q6AVT10AC?
Additional datasheets, footprints and schematics for MCIMX6Q6AVT10AC are listed on our Part Details page. You can also find images and similar parts to MCIMX6Q6AVT10AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6Q6AVT10AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6Q6AVT10AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6Q6AVT10AC fall under?
The MCIMX6Q6AVT10AC is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6Q6AVT10AC when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6Q6AVT10AC you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6Q6AVT10AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6Q6AVT10AC have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for MCIMX6Q6AVT10AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6Q6AVT10AC often in real-time on the comparison pages.
What if I can't find stock of MCIMX6Q6AVT10AC?
You can fill out our help required form which you can use to request a quote for MCIMX6Q6AVT10AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.