Status: | Unknown |
---|---|
Series: | i.MX Family i.MX53 Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX53 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 288KB, 288KB |
No. of Pins | 529Pins |
MPU Case Style | BGA |
Supply Voltage Min | 1.25V |
Supply Voltage Max | 1.35V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
CPU Speed | 1GHz |
Embedded Interface Type | I2C SPI UART |
MPU Family | i.MX |
MPU Series | i.MX53 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +105°C |
Supply Voltage Range | 1.25V to 1.35V |
MPU, CORTEX-A8, I.MX53, R2.1, 529BGA | Farnell |
Where can I find additional details, specifications and documents for a MCIMX535DVV1C?
Additional datasheets, footprints and schematics for MCIMX535DVV1C are listed on our Part Details page. You can also find images and similar parts to MCIMX535DVV1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX535DVV1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX535DVV1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX535DVV1C fall under?
The MCIMX535DVV1C is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX535DVV1C when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX535DVV1C you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX535DVV1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX535DVV1C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCIMX535DVV1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX535DVV1C often in real-time on the comparison pages.
What if I can't find stock of MCIMX535DVV1C?
You can fill out our help required form which you can use to request a quote for MCIMX535DVV1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.