Status: | Unknown |
---|---|
Series: | i.MX Family i.MX31 Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX31 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 32KB |
No. of Pins | 473Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.22V |
Supply Voltage Max | 1.47V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 400MHz |
Embedded Interface Type | I2C SPI SSI UART USB |
MPU Family | i.MX |
MPU Series | i.MX31 |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
I.mx31 32-Bit Mpu, Arm1136Jf-S Core, 400Mhz, Mapbga 473/Tray Rohs Compliant: Yes |Nxp MCIMX31CVMN4C | Newark Electronics |
MPU, 32BIT, 400MHZ, MAPBGA-473 | Farnell |
Where can I find additional details, specifications and documents for a MCIMX31CVMN4C?
Additional datasheets, footprints and schematics for MCIMX31CVMN4C are listed on our Part Details page. You can also find images and similar parts to MCIMX31CVMN4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX31CVMN4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX31CVMN4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX31CVMN4C fall under?
The MCIMX31CVMN4C is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX31CVMN4C when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX31CVMN4C you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX31CVMN4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX31CVMN4C have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCIMX31CVMN4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX31CVMN4C often in real-time on the comparison pages.
What if I can't find stock of MCIMX31CVMN4C?
You can fill out our help required form which you can use to request a quote for MCIMX31CVMN4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.