Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | i.MX28 |
Silicon Family Name | - |
For Use With | i.MX28 Evaluation Kit |
Kit Contents | LCD Display Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LCD Touch Screen |
Features | i.MX287 Applications Processor 4.3" WVGA Touchscreen LCD Display Debug Serial Port |
Kit Features | i.MX287 Applications Processor 4.3" WVGA Touchscreen LCD Display Debug Serial Port |
Type | LCD Module |
Lcd Module, I.mx28, With Wvga Touchscreen, Sd/Mmc | Newark Electronics |
i.MX 6SoloLite Hardware Accessory Board | Avnet America |
LCD MOD, I.MX28, WVGA TOUCHSCREEN | Farnell |
Where can I find additional details, specifications and documents for a MCIMX28LCD?
Additional datasheets, footprints and schematics for MCIMX28LCD are listed on our Part Details page. You can also find images and similar parts to MCIMX28LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX28LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX28LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX28LCD fall under?
The MCIMX28LCD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MCIMX28LCD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX28LCD you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX28LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX28LCD have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCIMX28LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX28LCD often in real-time on the comparison pages.
What if I can't find stock of MCIMX28LCD?
You can fill out our help required form which you can use to request a quote for MCIMX28LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.