Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Amulet |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM7 |
Silicon Core Number | AGB75LC04 |
Silicon Family Name | - |
For Use With | Midas VBWV8 Display Driver Board |
Kit Contents | Interface Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | 54-way FFC to 34-way IDC TFT Interface Board |
Features | 54way FFC to 34way IDC TFT Interface Board 0.5mm Pitch Interconnects MCT035/L Series TFT Displays |
Where can I find additional details, specifications and documents for a MCIB-6?
Additional datasheets, footprints and schematics for MCIB-6 are listed on our Part Details page. You can also find images and similar parts to MCIB-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIB-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIB-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIB-6 fall under?
The MCIB-6 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MCIB-6 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIB-6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCIB-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIB-6 have stock available?
There is no stock from authorised distributors for MCIB-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIB-6 often in real-time on the comparison pages.
What if I can't find stock of MCIB-6?
You can fill out our help required form which you can use to request a quote for MCIB-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.