Status: | Unknown |
---|---|
Series: | MCI002 Series |
RoHS: | Unknown |
Product Range | MCI002 Series |
---|---|
Termination | - |
Wire Size AWG Min | 19AWG |
Wire Size AWG Max | 17AWG |
Conductor Area CSA | 0.75mm² |
Terminal Type | Wire Splice |
Insulator Colour | Grey |
Insulator Material | PC (Polycarbonate) |
Terminal Material | - |
SVHC | No SVHC (07-Jul-2017) |
WIRE CONN, 19-17AWG, I TYPE, CHARCOAL | Farnell |
Where can I find additional details, specifications and documents for a MCI002141S?
Additional datasheets, footprints and schematics for MCI002141S are listed on our Part Details page. You can also find images and similar parts to MCI002141S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCI002141S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCI002141S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCI002141S fall under?
The MCI002141S is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MCI002141S when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCI002141S you can contact the distributor directly for product support, shipping queries etc.
Is the MCI002141S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCI002141S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCI002141S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCI002141S often in real-time on the comparison pages.
What if I can't find stock of MCI002141S?
You can fill out our help required form which you can use to request a quote for MCI002141S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.