Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 5A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Pin |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
Colour | Black |
External Width | 9.4mm |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
FUSE HOLDER, PCB, 20X5MM | Farnell |
Where can I find additional details, specifications and documents for a MCHTC-100M?
Additional datasheets, footprints and schematics for MCHTC-100M are listed on our Part Details page. You can also find images and similar parts to MCHTC-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHTC-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHTC-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHTC-100M fall under?
The MCHTC-100M is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MCHTC-100M when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHTC-100M you can contact the distributor directly for product support, shipping queries etc.
Is the MCHTC-100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHTC-100M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCHTC-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHTC-100M often in real-time on the comparison pages.
What if I can't find stock of MCHTC-100M?
You can fill out our help required form which you can use to request a quote for MCHTC-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.