Status: | Unknown |
---|---|
Series: | HRS3 Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | HRS3 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Alloy |
Coil Resistance | 1.28kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 10.4mm |
External Height | 16mm |
External Width | 18.6mm |
Nom Operating Power | 450mW |
Relay Type | Power |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
General Purpose Relay, Hrs3 Series, Power, 24 Vdc, 5 A Rohs Compliant: Yes |Multicomp Pro MCHRS3-S-DC24V-A | Newark Electronics |
RELAY, 250VAC, 30VDC, 5A | element14 |
Where can I find additional details, specifications and documents for a MCHRS3-S-DC24V-A?
Additional datasheets, footprints and schematics for MCHRS3-S-DC24V-A are listed on our Part Details page. You can also find images and similar parts to MCHRS3-S-DC24V-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHRS3-S-DC24V-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHRS3-S-DC24V-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHRS3-S-DC24V-A fall under?
The MCHRS3-S-DC24V-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCHRS3-S-DC24V-A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHRS3-S-DC24V-A you can contact the distributor directly for product support, shipping queries etc.
Is the MCHRS3-S-DC24V-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHRS3-S-DC24V-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHRS3-S-DC24V-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHRS3-S-DC24V-A often in real-time on the comparison pages.
What if I can't find stock of MCHRS3-S-DC24V-A?
You can fill out our help required form which you can use to request a quote for MCHRS3-S-DC24V-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.