Status: | Unknown |
---|---|
Series: | HP06 Series |
RoHS: | Unknown |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0138
|
No stock
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 390kohm |
Product Range | HP06 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 3.1mm |
External Width | 1.55mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MCHP06W2F3903T5E?
Additional datasheets, footprints and schematics for MCHP06W2F3903T5E are listed on our Part Details page. You can also find images and similar parts to MCHP06W2F3903T5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHP06W2F3903T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHP06W2F3903T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHP06W2F3903T5E fall under?
The MCHP06W2F3903T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCHP06W2F3903T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHP06W2F3903T5E you can contact the distributor directly for product support, shipping queries etc.
Is the MCHP06W2F3903T5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHP06W2F3903T5E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCHP06W2F3903T5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHP06W2F3903T5E often in real-time on the comparison pages.
What if I can't find stock of MCHP06W2F3903T5E?
You can fill out our help required form which you can use to request a quote for MCHP06W2F3903T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.