Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 5VA |
---|---|
Secondary Voltages | 2 x 15V |
Secondary Current Nom | 167mA |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 50mm |
External Length / Height | 24mm |
Regulation | 18% |
Secondary Power | 2.5VA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 5VA |
---|---|
Secondary Voltages | 2 x 15V |
Secondary Current Nom | 167mA |
Transformer Mounting | Panel |
Current Rating | 0.167A |
External Height | 0.94" |
Output Current | 0.167A |
RoHS Compliant | Yes |
Miniature Toroidal Transformer | Newark Electronics |
TRANSFORMER, TOROIDAL, 2 X 15V, 5VA | element14 |
Where can I find additional details, specifications and documents for a MCFM50/15?
Additional datasheets, footprints and schematics for MCFM50/15 are listed on our Part Details page. You can also find images and similar parts to MCFM50/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFM50/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFM50/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFM50/15 fall under?
The MCFM50/15 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFM50/15 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM50/15 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFM50/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFM50/15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFM50/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFM50/15 often in real-time on the comparison pages.
What if I can't find stock of MCFM50/15?
You can fill out our help required form which you can use to request a quote for MCFM50/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.