Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Rating | 225VA |
---|---|
Secondary Voltages | 2 x 15V |
Secondary Current Nom | 7.5A |
Transformer Mounting | Panel |
AC Power | 225VA |
Approval Bodies | UL |
Bolt Length | 60mm |
Bolt Size Max | M6 |
Current Rating | 7.5A |
External Diameter | 110mm |
External Length / Height | 51mm |
Mounting Type | Chassis |
Output Voltage | 15V |
Regulation | 7% |
Secondary Power | 112.5VA |
Single Primary Voltage | 230V |
Temperature Rise | 56°C |
Transformer Type | Toroidal |
Weight | 2.2kg |
Where can I find additional details, specifications and documents for a MCFG225/15?
Additional datasheets, footprints and schematics for MCFG225/15 are listed on our Part Details page. You can also find images and similar parts to MCFG225/15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFG225/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFG225/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFG225/15 fall under?
The MCFG225/15 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFG225/15 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFG225/15 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFG225/15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFG225/15 have stock available?
There is no stock from authorised distributors for MCFG225/15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFG225/15 often in real-time on the comparison pages.
What if I can't find stock of MCFG225/15?
You can fill out our help required form which you can use to request a quote for MCFG225/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.