MCFE015/18 Toroidal Power Transformers by Multicomp

TRANSFORMER 15VA 2 X 18V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.72

Distributor Stock
Logo for Farnell
Farnell
from US$18.71
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.72
17
in stock
Buy Now
Logo for element14
element14
from US$22.51
17
in stock
Buy Now

Specifications

Power Rating 15VA
Secondary Voltages 2 x 18V
Secondary Current Nom 420mA
Transformer Mounting Chassis
Primary Voltages 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 62.4mm
External Length / Height 34.5mm
Fixing Hole Diameter 5.1mm
Output Voltage 18V
Regulation 16%
Secondary Power 7.5VA
Temperature Rise 35°C


MCFE015/18 Toroidal Power Transformers by Multicomp Pro

Toroidal Transformer, 15 VA, 2 x 18V, 420 mA, Chassis

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Toroidal Transformer, 15 Va, 2 X 18V, 420 Ma, Chassis Rohs Compliant: Yes |Multicomp Pro MCFE015/18 | Newark Electronics
TRANSFORMER, 15VA, 2 X 18V | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFE015/18?

Additional datasheets, footprints and schematics for MCFE015/18 are listed on our Part Details page. You can also find images and similar parts to MCFE015/18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFE015/18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFE015/18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFE015/18 fall under?

The MCFE015/18 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFE015/18 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFE015/18 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFE015/18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCFE015/18 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFE015/18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFE015/18 often in real-time on the comparison pages.

What if I can't find stock of MCFE015/18?

You can fill out our help required form which you can use to request a quote for MCFE015/18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay