Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.85
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 18V |
Output Current - Output 1 | 3.33A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (07-Jul-2017) |
Applications | General Purpose |
Efficiency | 87% |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 3.33A |
Power Rating | 60W |
POWER SUPPLY, 60W, 18V | Farnell |
Where can I find additional details, specifications and documents for a MCEXT18V60W?
Additional datasheets, footprints and schematics for MCEXT18V60W are listed on our Part Details page. You can also find images and similar parts to MCEXT18V60W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEXT18V60W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEXT18V60W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEXT18V60W fall under?
The MCEXT18V60W is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to MCEXT18V60W when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEXT18V60W you can contact the distributor directly for product support, shipping queries etc.
Is the MCEXT18V60W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEXT18V60W have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCEXT18V60W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEXT18V60W often in real-time on the comparison pages.
What if I can't find stock of MCEXT18V60W?
You can fill out our help required form which you can use to request a quote for MCEXT18V60W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.