Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.57
Distributor | Stock | ||
---|---|---|---|
element14
from US$31.57
|
-
|
Buy Now |
Enclosure Type | DIN Rail |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 105mm |
External Width - Metric | 190mm |
External Depth - Metric | 200mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.13" |
External Width - Imperial | 7.48" |
External Depth - Imperial | 7.87" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a MCE PC 9 MF/M?
Additional datasheets, footprints and schematics for MCE PC 9 MF/M are listed on our Part Details page. You can also find images and similar parts to MCE PC 9 MF/M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCE PC 9 MF/M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCE PC 9 MF/M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCE PC 9 MF/M fall under?
The MCE PC 9 MF/M is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCE PC 9 MF/M when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCE PC 9 MF/M you can contact the distributor directly for product support, shipping queries etc.
Is the MCE PC 9 MF/M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCE PC 9 MF/M have stock available?
Authorised distributors including element14 have stock available or on a lead time for MCE PC 9 MF/M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCE PC 9 MF/M often in real-time on the comparison pages.
What if I can't find stock of MCE PC 9 MF/M?
You can fill out our help required form which you can use to request a quote for MCE PC 9 MF/M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.