Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | - |
Actuation Type | Flat |
Colour | Black |
Contact Resistance | 100mohm |
Contact Resistance Voltage | 500VDC |
Current Rating | 25mA |
Dielectric Strength VDC | 500VAC |
External Depth | 6mm |
External Width | 22.76mm |
Flammability Rating | UL94V-0 |
Height | 2.8mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Length | 3.5mm |
Lead Spacing | 2.54mm |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Positions | 9Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Terminal Plating | Gold |
Travel | 1mm |
Where can I find additional details, specifications and documents for a MCEIR-09?
Additional datasheets, footprints and schematics for MCEIR-09 are listed on our Part Details page. You can also find images and similar parts to MCEIR-09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCEIR-09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCEIR-09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCEIR-09 fall under?
The MCEIR-09 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCEIR-09 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCEIR-09 you can contact the distributor directly for product support, shipping queries etc.
Is the MCEIR-09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCEIR-09 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCEIR-09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCEIR-09 often in real-time on the comparison pages.
What if I can't find stock of MCEIR-09?
You can fill out our help required form which you can use to request a quote for MCEIR-09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.