Status: | Unknown |
---|---|
Series: | DP203A Series |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 39dBA |
Flow Rate - Imperial | 78cu.ft/min |
Flow Rate - Metric | 132.5m³/h |
Bearing Type | Precision Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 60mA |
Product Range | DP203A Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE TUV UL VDE |
Current Consumption | 0.06A |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Lead Length | 310mm |
Power Consumption | 10W |
Speed Range Max | 2150rpm |
FAN, 120X120X38MM, 230VAC | element14 |
Axial Fan, Ball, 240Vac, 72Cu.ft/Min | Newark Electronics |
Where can I find additional details, specifications and documents for a MCDP203A 2123LBL.GN?
Additional datasheets, footprints and schematics for MCDP203A 2123LBL.GN are listed on our Part Details page. You can also find images and similar parts to MCDP203A 2123LBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDP203A 2123LBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDP203A 2123LBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDP203A 2123LBL.GN fall under?
The MCDP203A 2123LBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCDP203A 2123LBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDP203A 2123LBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCDP203A 2123LBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDP203A 2123LBL.GN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCDP203A 2123LBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDP203A 2123LBL.GN often in real-time on the comparison pages.
What if I can't find stock of MCDP203A 2123LBL.GN?
You can fill out our help required form which you can use to request a quote for MCDP203A 2123LBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.